Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Maxim Integrated MAX5419NETA+T
MAX5419NETA+T
Active
Data Acquisition - Digital Potentiometers
Description:
IC DGTL POT 200KOHM 256TAP 8TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX5419NETA+T Datasheet
History Price: $4.12500
In Stock: 38560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX5419NETA+T vs MAX5409EEE
Part No
MAX5419NETA+T
MAX5409EEE
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Programmable
Not Verified
-
Taper
Linear
Logarithmic
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
2
Number of Taps
256
32
Resistance (Ohms)
200k
10k
Interface
I2C
SPI
Memory Type
Non-Volatile
Volatile
Voltage - Supply
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
Selectable Address
Cascade Pin
Tolerance
?5%
?0%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-TDFN (3x3)
16-QSOP
Package / Case
8-WDFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
325
1