☰
MAX5410EEE+
MAX5410EEE+
Active
Description:  IC DGTL POT 10KOHM 32TAP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5410EEE+ Datasheet
History Price: $6.44000
In Stock: 39755
MAX5410EEE+ vs MAX5408EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Logarithmic
Logarithmic
Configuration
Potentiometer
Potentiometer
Number of Circuits
2
2
Number of Taps
32
32
Resistance (Ohms)
10k
10k
Interface
SPI
SPI
Memory Type
Volatile
Volatile
Voltage - Supply
5V
2.7V ~ 3.6V
Features
Mute, Zero-Cross Sense
Mute, Zero-Cross Sense
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-QSOP
16-QSOP
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
1000
1000