☰
MAX5405EUB
MAX5405EUB
Obsolete
Description:  IC DGT POT 100KOHM 256TAP 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX5405EUB Datasheet
History Price: Obsolete
In Stock: 31120
MAX5405EUB vs MAX5409EEE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
-
Taper
Linear
Logarithmic
Configuration
Potentiometer
Potentiometer
Number of Circuits
2
2
Number of Taps
256
32
Resistance (Ohms)
100k
10k
Interface
SPI
SPI
Memory Type
Volatile
Volatile
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 3.6V
Features
-
Cascade Pin
Tolerance
?5%
?0%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-uMAX/uSOP
16-QSOP
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-SSOP (0.154", 3.90mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
275
1