☰
MAX5404EUB
MAX5404EUB
Obsolete
Description:  IC DGTL POT 50KOHM 256TAP 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX5404EUB Datasheet
History Price: Obsolete
In Stock: 48690
MAX5404EUB vs MAX5401EKA
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Taper
Linear
-
Configuration
Potentiometer
-
Number of Circuits
2
-
Number of Taps
256
-
Resistance (Ohms)
50k
-
Interface
SPI
-
Memory Type
Volatile
-
Voltage - Supply
2.7V ~ 5.5V
-
Features
-
-
Tolerance
?5%
-
Temperature Coefficient (Typ)
35ppm/ ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
10-uMAX/uSOP
-
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Resistance - Wiper (Ohms) (Typ)
275
-