☰
MAX5381NEUK
MAX5381NEUK
Active
Description:  IC DAC 8BIT V-OUT SOT23-5
Manufacturer:  Maxim Integrated
Datasheet:   MAX5381NEUK Datasheet
History Price: $1.34000
In Stock: 42345
MAX5381NEUK vs MAX541CEPA+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
16
Number of D/A Converters
1
1
Settling Time
20μs (Typ)
1μs (Typ)
Output Type
Voltage - Buffered
Voltage - Unbuffered
Differential Output
No
No
Data Interface
2-Wire Serial, I2C
SPI
Reference Type
Internal
External
Voltage - Supply, Analog
4.5V ~ 5.5V
5V
Voltage - Supply, Digital
4.5V ~ 5.5V
5V
INL/DNL (LSB)
? (Max), ? (Max)
?.5, ?.5
Architecture
Current Steering
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
8-DIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-5
8-PDIP
Mounting Type
Surface Mount
Through Hole