Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX5381NEUK
MAX5381NEUK
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT SOT23-5
Manufacturer:
Maxim Integrated
Datasheet:
MAX5381NEUK Datasheet
History Price: $1.34000
In Stock: 14240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX5381NEUK vs MAX5222EKA+T
Part No
MAX5381NEUK
MAX5222EKA+T
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
1
2
Settling Time
20μs (Typ)
10μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
2-Wire Serial, I2C
SPI
Reference Type
Internal
External
Voltage - Supply, Analog
4.5V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
4.5V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
? (Max), ? (Max)
?.3, ?.3
Architecture
Current Steering
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
SOT-23-8
Supplier Device Package
SOT-23-5
SOT-23-8
Mounting Type
Surface Mount
Surface Mount