☰
MAX536BMDE
MAX536BMDE
Active
Description:  IC DAC 12BIT V-OUT 16CERDIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX536BMDE Datasheet
History Price: $59.62000
In Stock: 16335
MAX536BMDE vs MAX509BEAP+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
4
4
Settling Time
3μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
3-Wire Serial, 4-Wire Serial, MICROWIRE, QSPI, SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
-4.5V ~ -5.5V, 10.8V ~ 13.2V
?V
Voltage - Supply, Digital
-4.5V ~ -5.5V, 10.8V ~ 13.2V
5V
INL/DNL (LSB)
? (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-CDIP (0.300", 7.62mm)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-CERDIP
20-SSOP
Mounting Type
Through Hole
Surface Mount