☰
MAX5353AEPA
MAX5353AEPA
Obsolete
Description:  IC DAC 12BIT V-OUT 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5353AEPA Datasheet
History Price: $10.13000
In Stock: 11520
MAX5353AEPA vs MAX509ACAP+
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
4
Settling Time
14μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
3.15V ~ 3.6V
?V
Voltage - Supply, Digital
3.15V ~ 3.6V
5V
INL/DNL (LSB)
? (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-PDIP
20-SSOP
Mounting Type
Through Hole
Surface Mount