☰
MAX529CPP
MAX529CPP
Obsolete
Description:  IC DAC 8BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX529CPP Datasheet
History Price: Obsolete
In Stock: 5510
MAX529CPP vs MAX5206AEUB+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
16
Number of D/A Converters
8
1
Settling Time
3μs
25μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
?V
2.7V ~ 3.6V
Voltage - Supply, Digital
5V
2.7V ~ 3.6V
INL/DNL (LSB)
?.3, ?.3
?0, ? (Max)
Architecture
R-2R
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Package / Case
20-DIP (0.300", 7.62mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
10-uMAX/uSOP
Mounting Type
Through Hole
Surface Mount