☰
MAX528EPP+
MAX528EPP+
Obsolete
Description:  IC DAC 8BIT OCTAL SERIAL 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX528EPP+ Datasheet
History Price: $21.71000
In Stock: 48830
MAX528EPP+ vs MAX7624MJE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
8
Number of D/A Converters
-
1
Settling Time
-
350ns
Output Type
-
Current - Unbuffered
Differential Output
-
Yes
Data Interface
-
Parallel
Reference Type
-
External
Voltage - Supply, Analog
-
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
Voltage - Supply, Digital
-
4.5V ~ 5.5V, 10.8V ~ 13.2V, 13.5V ~ 16.5V
INL/DNL (LSB)
-
?.5 (Max), ? (Max)
Architecture
-
Multiplying DAC, R-2R
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
-
16-CDIP (0.300", 7.62mm)
Supplier Device Package
-
16-CERDIP
Mounting Type
-
Through Hole