☰
MAX528EPP+
MAX528EPP+
Obsolete
Description:  IC DAC 8BIT OCTAL SERIAL 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX528EPP+ Datasheet
History Price: $21.71000
In Stock: 1360
MAX528EPP+ vs MAX5890EGK
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
14
Number of D/A Converters
-
1
Settling Time
-
11μs (Typ)
Output Type
-
Current - Unbuffered
Differential Output
-
Yes
Data Interface
-
LVDS - Parallel
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
1.71V ~ 1.89V
Voltage - Supply, Digital
-
1.71V ~ 5.5V
INL/DNL (LSB)
-
?, ?.5
Architecture
-
Current Steering
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
68-VFQFN Exposed Pad
Supplier Device Package
-
68-QFN (10x10)
Mounting Type
-
Surface Mount