☰
MAX528EAG+
MAX528EAG+
Active
Description:  IC DAC 8BIT V-OUT 24SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX528EAG+ Datasheet
History Price: $22.25000
In Stock: 1905
MAX528EAG+ vs MAX509BEAP+
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
8
4
Settling Time
3μs
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
10.8V ~ 16.5V, -1.5V ~ -5.5V
?V
Voltage - Supply, Digital
10.8V ~ 16.5V
5V
INL/DNL (LSB)
?.3, ?.3
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
20-SSOP
Mounting Type
Surface Mount
Surface Mount