☰
MAX5259EEE+
MAX5259EEE+
Active
Description:  IC DAC 8BIT V-OUT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5259EEE+ Datasheet
History Price: $6.05000
In Stock: 20730
MAX5259EEE+ vs MAX7645BCWP
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
8
1
Settling Time
7μs (Typ)
1μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
14.25V ~ 15.75V
Voltage - Supply, Digital
2.7V ~ 3.6V
14.25V ~ 15.75V
INL/DNL (LSB)
?.1, ?.1
? (Max), ? (Max)
Architecture
String DAC
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
20-SOIC
Mounting Type
Surface Mount
Surface Mount