☰
MAX5237EUB
MAX5237EUB
Active
Description:  IC DAC 10BIT V-OUT 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX5237EUB Datasheet
History Price: $6.64000
In Stock: 23040
MAX5237EUB vs MAX509BEAP+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
8
Number of D/A Converters
2
4
Settling Time
10μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
3-Wire Serial, Microwire, QSPI, SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
4.5V ~ 5.5V
?V
Voltage - Supply, Digital
4.5V ~ 5.5V
5V
INL/DNL (LSB)
?.5 (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
10-uMAX
20-SSOP
Mounting Type
Surface Mount
Surface Mount