☰
MAX5191BEEI+
MAX5191BEEI+
Obsolete
Description:  IC DAC 8BIT DUAL 40MHZ 28-QSOP
Manufacturer:  Maxim Integrated
History Price: $7.21000
In Stock: 720
MAX5191BEEI+ vs MAX503EAG+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
10
Number of D/A Converters
-
1
Settling Time
-
25μs (Typ)
Output Type
-
Voltage - Buffered
Differential Output
-
No
Data Interface
-
Parallel
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
?V
Voltage - Supply, Digital
-
5V
INL/DNL (LSB)
-
?.5 (Max), ? (Max)
Architecture
-
R-2R
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
24-SSOP
Mounting Type
-
Surface Mount