Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX5183BEEI+
MAX5183BEEI+
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 10BIT V-OUT 28QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5183BEEI+ Datasheet
History Price: $10.65000
In Stock: 45760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX5183BEEI+ vs MAX506AEPP+
Part No
MAX5183BEEI+
MAX506AEPP+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
-
Number of D/A Converters
2
-
Settling Time
25μs (Typ)
-
Output Type
Voltage - Unbuffered
-
Differential Output
Yes
-
Data Interface
Parallel
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
2.7V ~ 3.3V
-
Voltage - Supply, Digital
2.7V ~ 3.3V
-
INL/DNL (LSB)
?.5, ?.5
-
Architecture
Current Source
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
28-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
28-QSOP
-
Mounting Type
Surface Mount
-