Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX5182BEEI+
MAX5182BEEI+
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 10BIT A-OUT 28QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5182BEEI+ Datasheet
History Price: $10.65000
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX5182BEEI+ vs MAX508ACWP+
Part No
MAX5182BEEI+
MAX508ACWP+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
12
Number of D/A Converters
2
1
Settling Time
25ns (Typ)
5μs
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
Parallel
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
2.7V ~ 3.3V
?1.4V ~ 15.75V
Voltage - Supply, Digital
2.7V ~ 3.3V
11.4V ~ 15.75V
INL/DNL (LSB)
?.5, ?.5
?.75 (Max), ? (Max)
Architecture
Current Steering
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
28-SSOP (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-QSOP
20-SOIC
Mounting Type
Surface Mount
Surface Mount