☰
MAX5182BEEI+
MAX5182BEEI+
Active
Description:  IC DAC 10BIT A-OUT 28QSOP
Manufacturer:  Maxim Integrated
History Price: $10.65000
In Stock: 36000
MAX5182BEEI+ vs MAX506AEPP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
-
Number of D/A Converters
2
-
Settling Time
25ns (Typ)
-
Output Type
Current - Unbuffered
-
Differential Output
Yes
-
Data Interface
Parallel
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
2.7V ~ 3.3V
-
Voltage - Supply, Digital
2.7V ~ 3.3V
-
INL/DNL (LSB)
?.5, ?.5
-
Architecture
Current Steering
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
28-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
28-QSOP
-
Mounting Type
Surface Mount
-