☰
MAX5159EEE+
MAX5159EEE+
Obsolete
Description:  IC DAC 10BIT DUAL LP SER 16-QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5159EEE+ Datasheet
History Price: $7.24000
In Stock: 24880
MAX5159EEE+ vs MAX504CSD+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
10
Number of D/A Converters
2
1
Settling Time
8μs (Typ)
25μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
?V
Voltage - Supply, Digital
2.7V ~ 3.6V
5V
INL/DNL (LSB)
? (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
14-SOIC
Mounting Type
Surface Mount
Surface Mount