Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX5157BEPE
MAX5157BEPE
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT V-OUT 16DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5157BEPE Datasheet
History Price: Obsolete
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX5157BEPE vs MAX507AENG+
Part No
MAX5157BEPE
MAX507AENG+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
2
1
Settling Time
18μs (Typ)
5μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
?1.4V ~ 15.75V
Voltage - Supply, Digital
2.7V ~ 3.6V
11.4V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
?.75 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-DIP (0.300", 7.62mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
24-PDIP
Mounting Type
Through Hole
Through Hole