☰
MAX5153AEEE+
MAX5153AEEE+
Obsolete
Description:  IC DAC 13BIT DUAL LP SER 16-QSOP
Manufacturer:  Maxim Integrated
History Price: $31.57000
In Stock: 29600
MAX5153AEEE+ vs MAX508ACWP+
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
12
Number of D/A Converters
-
1
Settling Time
-
5μs
Output Type
-
Voltage - Buffered
Differential Output
-
No
Data Interface
-
Parallel
Reference Type
-
Internal
Voltage - Supply, Analog
-
?1.4V ~ 15.75V
Voltage - Supply, Digital
-
11.4V ~ 15.75V
INL/DNL (LSB)
-
?.75 (Max), ? (Max)
Architecture
-
R-2R
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SOIC
Mounting Type
-
Surface Mount