☰
MAX514BEWI+
MAX514BEWI+
Obsolete
Description:  IC DAC 12BIT A-OUT 28SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX514BEWI+ Datasheet
History Price: Obsolete
In Stock: 40760
MAX514BEWI+ vs MAX549ACUA+
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
4
2
Settling Time
1μs
4μs (Typ)
Output Type
Current - Unbuffered
Voltage - Unbuffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
5V
2.5V ~ 5.5V
Voltage - Supply, Digital
5V
2.5V ~ 5.5V
INL/DNL (LSB)
? (Max), ? (Max)
-, ?.9 (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
28-SOIC
8-uMAX/uSOP
Mounting Type
Surface Mount
Surface Mount