☰
MAX514BEWI+
MAX514BEWI+
Obsolete
Description:  IC DAC 12BIT A-OUT 28SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX514BEWI+ Datasheet
History Price: Obsolete
In Stock: 40760
MAX514BEWI+ vs MAX5291BEUE+
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
4
2
Settling Time
1μs
6μs
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI, DSP
Reference Type
External
External
Voltage - Supply, Analog
5V
2.7V ~ 5.25V
Voltage - Supply, Digital
5V
1.8V ~ 5.25V
INL/DNL (LSB)
? (Max), ? (Max)
?, ? (Max)
Architecture
R-2R
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
16-TSSOP
Mounting Type
Surface Mount
Surface Mount