☰
MAX514BEWI+
MAX514BEWI+
Obsolete
Description:  IC DAC 12BIT A-OUT 28SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX514BEWI+ Datasheet
History Price: Obsolete
In Stock: 9720
MAX514BEWI+ vs MAX5112GTJ+T
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
14
Number of D/A Converters
4
9
Settling Time
1μs
15μs (Typ)
Output Type
Current - Unbuffered
Current - Buffered
Differential Output
No
No
Data Interface
SPI
I2C
Reference Type
External
Internal
Voltage - Supply, Analog
5V
2.6V ~ 3.3V, -5V
Voltage - Supply, Digital
5V
2.6V ~ 3.3V
INL/DNL (LSB)
? (Max), ? (Max)
?, ?.5
Architecture
R-2R
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
32-WFQFN Exposed Pad
Supplier Device Package
28-SOIC
32-TQFN (5x5)
Mounting Type
Surface Mount
Surface Mount