☰
MAX513EPD
MAX513EPD
Obsolete
Description:  IC DAC 8BIT V-OUT 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX513EPD Datasheet
History Price: $5.92000
In Stock: 37980
MAX513EPD vs MAX509BCPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
3
4
Settling Time
70μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
?.7V ~ 3.6V
?V
Voltage - Supply, Digital
2.7V ~ 3.6V
5V
INL/DNL (LSB)
?.5 (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
14-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
20-PDIP
Mounting Type
Through Hole
Through Hole