☰
MAX5131BEEE+
MAX5131BEEE+
Obsolete
Description:  IC DAC 13BIT LP SERIAL 16-QSOP
Manufacturer:  Maxim Integrated
History Price: $8.14000
In Stock: 13095
MAX5131BEEE+ vs MAX509BCPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
13
8
Number of D/A Converters
1
4
Settling Time
20μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 3.6V
?V
Voltage - Supply, Digital
2.7V ~ 3.6V
5V
INL/DNL (LSB)
? (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
20-PDIP
Mounting Type
Surface Mount
Through Hole