Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX5100BEUP
MAX5100BEUP
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT 20TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5100BEUP Datasheet
History Price: $4.40000
In Stock: 18160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX5100BEUP vs MAX7645BCPP+
Part No
MAX5100BEUP
MAX7645BCPP+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
-
Number of D/A Converters
4
-
Settling Time
6μs (Typ)
-
Output Type
Voltage - Buffered
-
Differential Output
No
-
Data Interface
Parallel
-
Reference Type
External
-
Voltage - Supply, Analog
2.7V ~ 5.5V
-
Voltage - Supply, Digital
2.7V ~ 5.5V
-
INL/DNL (LSB)
? (Max), ? (Max)
-
Architecture
String DAC
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
20-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
20-TSSOP
-
Mounting Type
Surface Mount
-