☰
MAX509AEAP
MAX509AEAP
Obsolete
Description:  IC DAC 8BIT V-OUT 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX509AEAP Datasheet
History Price: Obsolete
In Stock: 13845
MAX509AEAP vs MAX7645BCPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
-
Number of D/A Converters
4
-
Settling Time
6μs (Typ)
-
Output Type
Voltage - Buffered
-
Differential Output
No
-
Data Interface
SPI
-
Reference Type
External
-
Voltage - Supply, Analog
?V
-
Voltage - Supply, Digital
5V
-
INL/DNL (LSB)
-, ? (Max)
-
Architecture
R-2R
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
20-SSOP (0.209", 5.30mm Width)
-
Supplier Device Package
20-SSOP
-
Mounting Type
Surface Mount
-