☰
MAX5066EUI+
MAX5066EUI+
Active
Description:  IC REG CTRLR BUCK 28TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5066EUI+ Datasheet
History Price: $16.04000
In Stock: 24070
MAX5066EUI+ vs MAX1654EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
2
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
4.75V ~ 28V
4.5V ~ 30V
Frequency - Switching
100kHz ~ 1MHz
150kHz, 300kHz
Duty Cycle (Max)
-
98%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Enable, Frequency Control
Enable, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-TSSOP-EP
16-QSOP