☰
MAX5062BASA+
MAX5062BASA+
Obsolete
Description:  IC MOSFET DRIVER 8-SOIC
Manufacturer:  Maxim Integrated
History Price: $9.62000
In Stock: 43370
MAX5062BASA+ vs MAX4420CSA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Driven Configuration
Half-Bridge
Low-Side
Channel Type
Independent
Single
Number of Drivers
2
1
Gate Type
N-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
8V ~ 12.6V
4.5V ~ 18V
Logic Voltage - VIL, VIH
-
0.8V, 2.4V
Current - Peak Output (Source, Sink)
2A, 2A
6A, 6A
Input Type
Inverting, Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
125 V
-
Rise / Fall Time (Typ)
65ns, 65ns
25ns, 25ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC