☰
MAX504CSD+
MAX504CSD+
Active
Description:  IC DAC 10BIT V-OUT 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX504CSD+ Datasheet
History Price: $10.28000
In Stock: 14240
MAX504CSD+ vs MAX506ACPP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
8
Number of D/A Converters
1
4
Settling Time
25μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External, Internal
External
Voltage - Supply, Analog
?V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
?.5 (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
20-PDIP
Mounting Type
Surface Mount
Through Hole