☰
MAX503EAG+
MAX503EAG+
Active
Description:  IC DAC 10BIT 5V LP 24-SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX503EAG+ Datasheet
History Price: $8.05000
In Stock: 2435
MAX503EAG+ vs MAX509ACWP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
8
Number of D/A Converters
1
4
Settling Time
25μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
SPI
Reference Type
External, Internal
External
Voltage - Supply, Analog
?V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
?.5 (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SSOP
20-SOIC
Mounting Type
Surface Mount
Surface Mount