☰
MAX503EAG+
MAX503EAG+
Active
Description:  IC DAC 10BIT 5V LP 24-SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX503EAG+ Datasheet
History Price: $8.05000
In Stock: 15440
MAX503EAG+ vs MAX506AEPP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
-
Number of D/A Converters
1
-
Settling Time
25μs (Typ)
-
Output Type
Voltage - Buffered
-
Differential Output
No
-
Data Interface
Parallel
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
?V
-
Voltage - Supply, Digital
5V
-
INL/DNL (LSB)
?.5 (Max), ? (Max)
-
Architecture
R-2R
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
24-SSOP (0.209", 5.30mm Width)
-
Supplier Device Package
24-SSOP
-
Mounting Type
Surface Mount
-