☰
MAX5035BASA/V+
MAX5035BASA/V+
Active
Description:  IC REG BUCK 5V 1A 8SOIC
Manufacturer:  Maxim Integrated
History Price: $11.02000
In Stock: 12880
MAX5035BASA/V+ vs MAX1672EEE+
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck, Boost
Output Type
Fixed
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
7.5V
1.8V
Voltage - Input (Max)
76V
11V
Voltage - Output (Min/Fixed)
5V
1.25V (3.3V, 5.5V)
Voltage - Output (Max)
-
5.5V
Current - Output
1A
300mA
Frequency - Switching
125kHz
-
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP