Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX5035BASA/V+
MAX5035BASA/V+
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK 5V 1A 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX5035BASA/V+ Datasheet
History Price: $11.02000
In Stock: 12880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX5035BASA/V+ vs MAX15462BATA+T
Part No
MAX5035BASA/V+
MAX15462BATA+T
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Automotive, AEC-Q100
Himalaya
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
7.5V
4.5V
Voltage - Input (Max)
76V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Current - Output
1A
300mA
Frequency - Switching
125kHz
500kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN
Supplier Device Package
8-SOIC
8-TDFN (2x2)