☰
MAX5003CEE+
MAX5003CEE+
Obsolete
Description:  IC REG CTRLR BUCK 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5003CEE+ Datasheet
History Price: $6.43000
In Stock: 6505
MAX5003CEE+ vs MAX1655EEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
10.75V ~ 18.75V
4.5V ~ 30V
Frequency - Switching
50kHz ~ 300kHz
150kHz, 300kHz
Duty Cycle (Max)
75%
98%
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Frequency Control, On Time Control, Soft Start
Enable, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP