MAX4990ETD+T
MAX4990ETD+T
Active
Description:  IC EL LAMP DRIVER 290HZ 14TDFN
Manufacturer:  Maxim Integrated
History Price: $12.47000
In Stock: 34800
MAX4990ETD+T vs MAX753CSE+T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
EL Lamp Driver
CCFL Controller
Frequency
210Hz ~ 290Hz
-
Voltage - Supply
2.4V ~ 5.5V
4V ~ 30V
Current - Supply
350 μA
500 μA
Current - Output Source/Sink
170mA
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-WFDFN Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-TDFN (3x3)
16-SOIC