Packaging
Tape & Reel (TR)
Bulk
Multiplexer/Demultiplexer Circuit
-
16:16
On-State Resistance (Max)
10Ohm
10Ohm
Voltage - Supply, Single (V-)
2.8V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
?V ~ 5.5V
-3db Bandwidth
950MHz
110MHz
Features
USB 2.0
Buffered, SPI
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
10-UFQFN
128-LQFP
Supplier Device Package
10-UTQFN (1.4x1.8)
128-LQFP (14x20)