Packaging
Tape & Reel (TR)
Bulk or Strip
Applications
USB
Audio, USB
Multiplexer/Demultiplexer Circuit
-
2:1, 2:2
On-State Resistance (Max)
10Ohm
5Ohm
Voltage - Supply, Single (V-)
2.8V ~ 5.5V
2.7V ~ 5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
950MHz
950MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN
10-UFQFN
Supplier Device Package
10-UTQFN (1.4x1.8)
10-UTQFN (1.4x1.8)