☰
MAX4951AECTP+
MAX4951AECTP+
Active
Description:  IC REDRIVER ESATA 1CH 20TQFN
Manufacturer:  Maxim Integrated
History Price: $7.83000
In Stock: 41920
MAX4951AECTP+ vs MAX4951BECTP+
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Type
Buffer, ReDriver
Buffer, ReDriver
Applications
eSATA
eSATA
Input
-
-
Output
-
-
Data Rate (Max)
3Gbps
3Gbps
Number of Channels
1
1
Delay Time
240ps
150ps
Signal Conditioning
-
Input Equalization, Output Pre-Emphasis
Capacitance - Input
-
-
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
75mA
77mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
20-WFQFN Exposed Pad
Supplier Device Package
20-TQFN (4x4)
20-TQFN (4x4)