Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX492C/D
MAX492C/D
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT DIE
Manufacturer:
Maxim Integrated
Datasheet:
MAX492C/D Datasheet
History Price: Obsolete
In Stock: 42320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX492C/D vs MAX4014EUK
Part No
MAX492C/D
MAX4014EUK
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.2V/μs
600V/μs
Gain Bandwidth Product
500 kHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
25 nA
5.4 μA
Voltage - Input Offset
200 μV
4 mV
Current - Supply
150μA (x2 Channels)
5.5mA
Current - Output / Channel
30 mA
120 mA
Voltage - Supply Span (Min)
2.7 V
3.15 V
Voltage - Supply Span (Max)
6 V
11 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
SC-74A, SOT-753
Supplier Device Package
Die
SOT-23-5