Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX488ECSA
MAX488ECSA
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX488ECSA Datasheet
History Price: Obsolete
In Stock: 530
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX488ECSA vs MAX14582EWC+
Part No
MAX488ECSA
MAX14582EWC+
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
USB 2.0, 5-Wire
Number of Drivers/Receivers
1/1
-
Duplex
Full
Half
Receiver Hysteresis
70 mV
100 mV
Data Rate
250kbps
-
Voltage - Supply
4.75V ~ 5.25V
1.2V ~ 3.6V, 3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
12-WFBGA, WLBGA
Supplier Device Package
8-SOIC
12-WLP (1.3x1.68)