☰
MAX488ECSA
MAX488ECSA
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX488ECSA Datasheet
History Price: Obsolete
In Stock: 17760
MAX488ECSA vs MAX13412EESA+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Half
Receiver Hysteresis
70 mV
15 mV
Data Rate
250kbps
500kbps
Voltage - Supply
4.75V ~ 5.25V
6V ~ 28V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC
8-SOIC-EP