Applications
Audio, USB
Video
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
9Ohm
60Ohm
Voltage - Supply, Single (V-)
2V ~ 5.5V
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
135MHz
350MHz
Features
Break-Before-Make, USB 1.1, USB 2.0
Bi-Directional, T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-TQFN-EP (3x3)
20-SSOP