Applications
Audio, USB
Video
Multiplexer/Demultiplexer Circuit
2:1
16:16
On-State Resistance (Max)
9Ohm
10Ohm
Voltage - Supply, Single (V-)
2V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
?V ~ 5.5V
-3db Bandwidth
135MHz
110MHz
Features
Break-Before-Make, USB 1.1, USB 2.0
Buffered, SPI
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
16-WFQFN Exposed Pad
128-LQFP
Supplier Device Package
16-TQFN-EP (3x3)
128-LQFP (14x20)