Packaging
Bulk
Bulk or Strip
Applications
Audio, USB
Audio, USB
Multiplexer/Demultiplexer Circuit
2:1
2:1, 2:2
On-State Resistance (Max)
9Ohm
5Ohm
Voltage - Supply, Single (V-)
2V ~ 5.5V
2.7V ~ 5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
135MHz
950MHz
Features
Break-Before-Make, USB 1.1, USB 2.0
USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
10-UFQFN
Supplier Device Package
16-TQFN-EP (3x3)
10-UTQFN (1.4x1.8)