☰
MAX4842AEXT+
MAX4842AEXT+
Active
Description:  OVERVOLTAGE-PROTECTION IC
Manufacturer:  Maxim Integrated
History Price: $1.07000
In Stock: 6960
MAX4842AEXT+ vs MAX1602EEE+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Applications
Overvoltage Protection Controller
PCMCIA/Cardbus Switch
Current - Supply
75μA
20μA
Voltage - Supply
1.2V ~ 28V
3V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
SC-70-6
16-QSOP