☰
MAX4841EXT
MAX4841EXT
Active
Description:  OVERVOLTAGE-PROTECTION IC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4841EXT Datasheet
History Price: $1.34000
In Stock: 23920
MAX4841EXT vs MAX20323ENC+
Series
-
-
Packaging
Bulk
Strip
Status
Active
Active
Applications
Overvoltage Protection Controller
Mobile Communications
Current - Supply
140μA
35μA ~ 170μA
Voltage - Supply
1.2V ~ 28V
2.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
12-XFBGA, WLPBGA
Supplier Device Package
SC-70-6
12-WLP (1.7x1.32)