Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Maxim Integrated MAX4814EECB+
MAX4814EECB+
Active
Linear - Video Processing
Description:
IC VIDEO SWITCH 64TQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4814EECB+ Datasheet
History Price: $16.09000
In Stock: 32010
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4814EECB+ vs MAX7453CSA+
Part No
MAX4814EECB+
MAX7453CSA+
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Function
Switch
Buffers, Filters
Applications
Video Display
Consumer Video
Standards
-
NTSC, PAL
Control Interface
I2C
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
64-TQFP-EP (10x10)
8-SOIC