Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX480CSA+
MAX480CSA+
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX480CSA+ Datasheet
History Price: $5.52000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX480CSA+ vs MAX4020EEE+
Part No
MAX480CSA+
MAX4020EEE+
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
0.012V/μs
600V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
150 MHz
Current - Input Bias
1 nA
5.4 μA
Voltage - Input Offset
25 μV
4 mV
Current - Supply
14μA
5.5mA (x4 Channels)
Current - Output / Channel
5 mA
120 mA
Voltage - Supply Span (Min)
1.6 V
3.15 V
Voltage - Supply Span (Max)
36 V
11 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP